Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 2 Visual Inspection : No
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 22 - 93.3 Compatible Conductor Range (AWGKC) : 4 - 3/0
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards NEMA Spacing (2-Hole) : No
Operation/Applicatio
n Mechanical Connector Product Type : Hardware Power Component Application Type : Outdoor Use, Indoor Use
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Parallel Groove Clamp
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Stranded
- Primary Product Material : Aluminum Alloy
Configuration Features
- Number of Bolts : 2
- Visual Inspection : No
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 22 - 93.3
- Compatible Conductor Range (AWGKC) : 4 - 3/0
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- NEMA Spacing (2-Hole) : No
Operation/Application
- Mechanical Connector Product Type : Hardware
- Power Component Application Type : Outdoor Use, Indoor Use
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted Parallel Groove Clamp