Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 13 MM [.511 INCH ] Barrel Length : 72 MM [2.834 INCH ] Barrel Outside Diameter : 18.5 MM [.728 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16, 35 Compatible Conductor Range (AWGKC) : 6 - 6, 2 - 2
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Aluminum
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 13 MM [.511 INCH ]
- Barrel Length : 72 MM [2.834 INCH ]
- Barrel Outside Diameter : 18.5 MM [.728 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 16, 35
- Compatible Conductor Range (AWGKC) : 6 - 6, 2 - 2
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Pre-Insulated Connector
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Compression