Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded, Solid Primary Product Material : Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 5.3 MM , 6.9 MM [.208 INCH , .271 INCH ] Barrel Length : 70 MM [2.755 INCH ] Barrel Outside Diameter : 18.5 MM [.728 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16, 35 Compatible Conductor Range (AWGKC) : 2 - 2, 6 - 6
Electrical Characteristics Voltage Class (KV) : 1, .6
Industry Standards Compatible With Approved Standards Products : EN 50483-20, NFC 33 021
Operation/Applicatio
n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Stranded, Solid
- Primary Product Material : Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 5.3 MM , 6.9 MM [.208 INCH , .271 INCH ]
- Barrel Length : 70 MM [2.755 INCH ]
- Barrel Outside Diameter : 18.5 MM [.728 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 16, 35
- Compatible Conductor Range (AWGKC) : 2 - 2, 6 - 6
Electrical Characteristics
- Voltage Class (KV) : 1, .6
Industry Standards
- Compatible With Approved Standards Products : EN 50483-20, NFC 33 021
Operation/Application
- Compression Connector Product Type : Pre-Insulated Connector
- Power Component Application Type : Outdoor
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp