TE Connectivity Compression Connectors 709124-6

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 10.5 MM  [.413 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 70 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Lug Length : 99 MM  [3.897 INCH ] Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : 1, .6 Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 10.5 MM  [.413 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 70 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Lug Length : 99 MM  [3.897 INCH ] Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : 1, .6 Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 709124-6 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
709124-6
Compression Connectors 709124-6
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 10.5 MM  [.413 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 70 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Lug Length : 99 MM  [3.897 INCH ] Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : 1, .6 Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Aluminum, Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 10.5 MM  [.413 INCH ]
  • Barrel Outside Diameter : 20 MM  [.787 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 70
  • Compatible Conductor Range (AWGKC) : 2/0 - 2/0
  • Lug Length : 99 MM  [3.897 INCH ]
  • Palm Hole Diameter : 12.8

Electrical Characteristics


  • Voltage Class (KV) : 1, .6

Industry Standards


  • Compatible With Approved Standards Products : NFC 33 021, EN 50483-4

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709124-6
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details