Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 9 MM [.354 INCH ] Barrel Outside Diameter : 20 MM [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Lug Length : 99 MM [3.897 INCH ] Palm Hole Diameter : 12.8
Electrical Characteristics Voltage Class (KV) : 1, .6
Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Aluminum, Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 9 MM [.354 INCH ]
- Barrel Outside Diameter : 20 MM [.787 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 50
- Compatible Conductor Range (AWGKC) : 1/0 - 1/0
- Lug Length : 99 MM [3.897 INCH ]
- Palm Hole Diameter : 12.8
Electrical Characteristics
- Voltage Class (KV) : 1, .6
Industry Standards
- Compatible With Approved Standards Products : NFC 33 021, EN 50483-4
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp