TE Connectivity Compression Connectors 709089-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 23 MM  [.905 INCH ] Barrel Length : 45 MM  [1.771 INCH ] Barrel Outside Diameter : 32 MM  [1.25 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Conductor Range (AWGKC) : 600 - 600 Lug Length : 127 MM  [5 INCH ] Lug Width : 60 MM  [2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 23 MM  [.905 INCH ] Barrel Length : 45 MM  [1.771 INCH ] Barrel Outside Diameter : 32 MM  [1.25 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Conductor Range (AWGKC) : 600 - 600 Lug Length : 127 MM  [5 INCH ] Lug Width : 60 MM  [2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 709089-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
709089-1
Compression Connectors 709089-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 23 MM  [.905 INCH ] Barrel Length : 45 MM  [1.771 INCH ] Barrel Outside Diameter : 32 MM  [1.25 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Conductor Range (AWGKC) : 600 - 600 Lug Length : 127 MM  [5 INCH ] Lug Width : 60 MM  [2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 23 MM  [.905 INCH ]
  • Barrel Length : 45 MM  [1.771 INCH ]
  • Barrel Outside Diameter : 32 MM  [1.25 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 300
  • Compatible Conductor Range (AWGKC) : 600 - 600
  • Lug Length : 127 MM  [5 INCH ]
  • Lug Width : 60 MM  [2.362 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709089-1
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers