Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 19 MM [.748 INCH ] Barrel Length : 35 MM [1.377 INCH ] Barrel Outside Diameter : 26 MM [1.02 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 104 MM [4.094 INCH ] Lug Width : 50 MM [1.968 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 36
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 19 MM [.748 INCH ]
- Barrel Length : 35 MM [1.377 INCH ]
- Barrel Outside Diameter : 26 MM [1.02 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 185
- Compatible Conductor Range (AWGKC) : 350 - 350
- Lug Length : 104 MM [4.094 INCH ]
- Lug Width : 50 MM [1.968 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Compression