Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 12.5 MM [.492 INCH ] Barrel Length : 33 MM [1.299 INCH ] Barrel Outside Diameter : 21 MM [.826 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 70 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Lug Length : 79 MM [3.11 INCH ] Lug Width : 30 MM [1.181 INCH ] Palm Hole Diameter : 12.8
Electrical Characteristics Voltage Class (KV) : ≤ 36
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Compression Stud Size : M20
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 12.5 MM [.492 INCH ]
- Barrel Length : 33 MM [1.299 INCH ]
- Barrel Outside Diameter : 21 MM [.826 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 70
- Compatible Conductor Range (AWGKC) : 2/0 - 2/0
- Lug Length : 79 MM [3.11 INCH ]
- Lug Width : 30 MM [1.181 INCH ]
- Palm Hole Diameter : 12.8
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Compression
- Stud Size : M20