TE Connectivity Compression Connectors 709032-2

Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 9 MM  [.354 INCH ] Barrel Length : 27 MM  [1.063 INCH ] Barrel Outside Diameter : 16 MM  [.629 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Palm Hole Diameter : 8.2 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class B Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 9 MM  [.354 INCH ] Barrel Length : 27 MM  [1.063 INCH ] Barrel Outside Diameter : 16 MM  [.629 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Palm Hole Diameter : 8.2 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class B Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 709032-2 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
709032-2
Compression Connectors 709032-2
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 9 MM  [.354 INCH ] Barrel Length : 27 MM  [1.063 INCH ] Barrel Outside Diameter : 16 MM  [.629 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Palm Hole Diameter : 8.2 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class B Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Aluminum, Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 9 MM  [.354 INCH ]
  • Barrel Length : 27 MM  [1.063 INCH ]
  • Barrel Outside Diameter : 16 MM  [.629 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 50
  • Compatible Conductor Range (AWGKC) : 1/0 - 1/0
  • Palm Hole Diameter : 8.2

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class B Requirements

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709032-2
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details