TE Connectivity Mechanical Connectors 708991-1

Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Copper Alloy Configuration Features Number of Bolts : 2 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 13 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards NEMA Spacing (2-Hole) : No Operation/Applicatio n Mechanical Connector Product Type : Hardware Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Parallel Groove Clamp
Request a Quote
Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Copper Alloy Configuration Features Number of Bolts : 2 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 13 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards NEMA Spacing (2-Hole) : No Operation/Applicatio n Mechanical Connector Product Type : Hardware Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Parallel Groove Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 708991-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
708991-1
Mechanical Connectors 708991-1
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded Primary Product Material : Copper Alloy Configuration Features Number of Bolts : 2 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 13 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards NEMA Spacing (2-Hole) : No Operation/Applicatio n Mechanical Connector Product Type : Hardware Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Parallel Groove Clamp

Body Features


  • Compatible Conductor Material : Copper
  • Conductor Type : Stranded
  • Primary Product Material : Copper Alloy

Configuration Features


  • Number of Bolts : 2
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • NEMA Spacing (2-Hole) : No

Operation/Application


  • Mechanical Connector Product Type : Hardware
  • Power Component Application Type : Outdoor Use, Indoor Use

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Parallel Groove Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 708991-1
Product Name Mechanical Connectors
Mounting Bolted Parallel Groove Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details