Body Features Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Red
Configuration Features Number of Conductors : 1
Dimensions Conductor Diameter : 1.01 MM [.04 INCH ] Overall Outside Diameter : 1.57 MM [.062 INCH ] Wire Diameter : 1.57 MM [.062 INCH ] Wire Size (AWG) : 20
Electrical Characteristics Hook Up Wire Voltage Rating (V) : 1000
Other Wire Source : United States
Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire
Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy
- Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
- Hook Up Wire Wire Color : Red
Configuration Features
Dimensions
- Conductor Diameter : 1.01 MM [.04 INCH ]
- Overall Outside Diameter : 1.57 MM [.062 INCH ]
- Wire Diameter : 1.57 MM [.062 INCH ]
- Wire Size (AWG) : 20
Electrical Characteristics
- Hook Up Wire Voltage Rating (V) : 1000
Other
- Wire Source : United States
Product Type Features
- Cable Style : Primary
- Hook Up Wire Cable Type : Spec 44
- Product Classification : High Performance - Spec 44, 55 & RCW
- Product Type : Wire
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 150