Body Features Compatible Conductor Material : Copper Compression Barrel Type : Rotated 90° Conductor Type : Flexible Conductor, Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal or Indent Crimping
Dimensions Barrel Inside Diameter : 13.1 MM [.515 INCH ] Barrel Length : 35 MM [1.378 INCH ] Barrel Outside Diameter : 23 MM [.905 INCH ] Lug Width : 23 MM [.906 INCH ] Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp Stud Size : M12
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Rotated 90°
- Conductor Type : Flexible Conductor, Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal or Indent Crimping
Dimensions
- Barrel Inside Diameter : 13.1 MM [.515 INCH ]
- Barrel Length : 35 MM [1.378 INCH ]
- Barrel Outside Diameter : 23 MM [.905 INCH ]
- Lug Width : 23 MM [.906 INCH ]
- Palm Hole Diameter : 13
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp
- Stud Size : M12