TE Connectivity Compression Connectors 708477-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Rotated 90° Conductor Type : Stranded, Flexible Conductor Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 13.1 MM  [.515 INCH ] Barrel Length : 35 MM  [1.378 INCH ] Barrel Outside Diameter : 23 MM  [.905 INCH ] Lug Width : 23 MM  [.906 INCH ] Palm Hole Diameter : 10.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M10
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Rotated 90° Conductor Type : Stranded, Flexible Conductor Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 13.1 MM  [.515 INCH ] Barrel Length : 35 MM  [1.378 INCH ] Barrel Outside Diameter : 23 MM  [.905 INCH ] Lug Width : 23 MM  [.906 INCH ] Palm Hole Diameter : 10.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 708477-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
708477-1
Compression Connectors 708477-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Rotated 90° Conductor Type : Stranded, Flexible Conductor Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 13.1 MM  [.515 INCH ] Barrel Length : 35 MM  [1.378 INCH ] Barrel Outside Diameter : 23 MM  [.905 INCH ] Lug Width : 23 MM  [.906 INCH ] Palm Hole Diameter : 10.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M10

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Rotated 90°
  • Conductor Type : Stranded, Flexible Conductor
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal or Indent Crimping

Dimensions


  • Barrel Inside Diameter : 13.1 MM  [.515 INCH ]
  • Barrel Length : 35 MM  [1.378 INCH ]
  • Barrel Outside Diameter : 23 MM  [.905 INCH ]
  • Lug Width : 23 MM  [.906 INCH ]
  • Palm Hole Diameter : 10.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
  • Stud Size : M10
Buy Now Datasheet
Xct 95-10 Eq Amp - Te Connectivity - 36AC8116 - Newark, An Avnet Company
Chicago, IL, United States
Xct 95-10 Eq Amp - Te Connectivity
36AC8116
Xct 95-10 Eq Amp - Te Connectivity 36AC8116
XCT 95-10 EQ

XCT 95-10 EQ

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 708477-1 36AC8116
Product Name Compression Connectors Xct 95-10 Eq Amp - Te Connectivity
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details