TE Connectivity Compression Connectors 708473-2

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Rotated 90° Conductor Type : Flexible Conductor, Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 7.9 MM  [.311 INCH ] Barrel Length : 14.5 MM  [.563 INCH ] Barrel Outside Diameter : 11 MM  [.433 INCH ] Lug Width : 17 MM  [.669 INCH ] Palm Hole Diameter : 8.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M8
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Rotated 90° Conductor Type : Flexible Conductor, Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 7.9 MM  [.311 INCH ] Barrel Length : 14.5 MM  [.563 INCH ] Barrel Outside Diameter : 11 MM  [.433 INCH ] Lug Width : 17 MM  [.669 INCH ] Palm Hole Diameter : 8.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 708473-2 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
708473-2
Compression Connectors 708473-2
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Rotated 90° Conductor Type : Flexible Conductor, Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 7.9 MM  [.311 INCH ] Barrel Length : 14.5 MM  [.563 INCH ] Barrel Outside Diameter : 11 MM  [.433 INCH ] Lug Width : 17 MM  [.669 INCH ] Palm Hole Diameter : 8.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M8

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Rotated 90°
  • Conductor Type : Flexible Conductor, Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal or Indent Crimping

Dimensions


  • Barrel Inside Diameter : 7.9 MM  [.311 INCH ]
  • Barrel Length : 14.5 MM  [.563 INCH ]
  • Barrel Outside Diameter : 11 MM  [.433 INCH ]
  • Lug Width : 17 MM  [.669 INCH ]
  • Palm Hole Diameter : 8.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
  • Stud Size : M8
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
395-708473-2
Electronic Connector 395-708473-2
Lug Terminal Copper-Nickel-Silico n 17mm Tin Product overview: 708473-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-708473-2 can be used for catalog matching and distributor lookup.

Lug Terminal Copper-Nickel-Silicon 17mm Tin Product overview: 708473-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-708473-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Xct 35-8 Eq Amp - Te Connectivity - 90AJ0634 - Newark, An Avnet Company
Chicago, IL, United States
Xct 35-8 Eq Amp - Te Connectivity
90AJ0634
Xct 35-8 Eq Amp - Te Connectivity 90AJ0634
XCT 35-8 EQ

XCT 35-8 EQ

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708473-2 395-708473-2 708473-2 90AJ0634
Product Name Compression Connectors Electronic Connector Xct 35-8 Eq Amp - Te Connectivity
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products