TE Connectivity Compression Connectors 708471-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Rotated 90° Conductor Type : Stranded, Flexible Conductor Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 4.2 MM  [.165 INCH ] Barrel Length : 12.2 MM  [.472 INCH ] Barrel Outside Diameter : 6.8 MM  [.267 INCH ] Lug Width : 11 MM  [.44 INCH ] Palm Hole Diameter : 6.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M6
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Rotated 90° Conductor Type : Stranded, Flexible Conductor Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 4.2 MM  [.165 INCH ] Barrel Length : 12.2 MM  [.472 INCH ] Barrel Outside Diameter : 6.8 MM  [.267 INCH ] Lug Width : 11 MM  [.44 INCH ] Palm Hole Diameter : 6.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 708471-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
708471-1
Compression Connectors 708471-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Rotated 90° Conductor Type : Stranded, Flexible Conductor Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 4.2 MM  [.165 INCH ] Barrel Length : 12.2 MM  [.472 INCH ] Barrel Outside Diameter : 6.8 MM  [.267 INCH ] Lug Width : 11 MM  [.44 INCH ] Palm Hole Diameter : 6.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp Stud Size : M6

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Rotated 90°
  • Conductor Type : Stranded, Flexible Conductor
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal or Indent Crimping

Dimensions


  • Barrel Inside Diameter : 4.2 MM  [.165 INCH ]
  • Barrel Length : 12.2 MM  [.472 INCH ]
  • Barrel Outside Diameter : 6.8 MM  [.267 INCH ]
  • Lug Width : 11 MM  [.44 INCH ]
  • Palm Hole Diameter : 6.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
  • Stud Size : M6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 708471-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details