TE Connectivity Compression Connectors 708371-1

Description
Body Features Compatible Conductor Material : Copper Palm Terminal Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 33.2 MM  [1.307 INCH ] Barrel Outside Diameter : 42 MM  [1.65 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Conductor Range (AWGKC) : 1243 - 1243 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Palm Terminal Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 33.2 MM  [1.307 INCH ] Barrel Outside Diameter : 42 MM  [1.65 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Conductor Range (AWGKC) : 1243 - 1243 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 708371-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
708371-1
Compression Connectors 708371-1
Body Features Compatible Conductor Material : Copper Palm Terminal Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 33.2 MM  [1.307 INCH ] Barrel Outside Diameter : 42 MM  [1.65 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Conductor Range (AWGKC) : 1243 - 1243 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Hexagonal or Indent Crimping

Dimensions


  • Barrel Inside Diameter : 33.2 MM  [1.307 INCH ]
  • Barrel Outside Diameter : 42 MM  [1.65 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 630
  • Compatible Conductor Range (AWGKC) : 1243 - 1243

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 708371-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products