Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Conductor Type : Stranded Copper Palm : Yes
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 21 MM [.827 INCH ] Barrel Length : 35 MM [1.377 INCH ] Compression Connector Stud Size : M16 Conductor Cross-Section (MMSQ) : 240 Lug Length : 104 MM [4.094 INCH ] Lug Width : 50 MM [1.968 INCH ] Palm Hole Diameter : 16.5
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 36
Industry Standards CSA Certified : No
Operation/Applicatio
n Application Type : Grounding Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : EMEA
Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper
- Conductor Type : Stranded
- Copper Palm : Yes
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 21 MM [.827 INCH ]
- Barrel Length : 35 MM [1.377 INCH ]
- Compression Connector Stud Size : M16
- Conductor Cross-Section (MMSQ) : 240
- Lug Length : 104 MM [4.094 INCH ]
- Lug Width : 50 MM [1.968 INCH ]
- Palm Hole Diameter : 16.5
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 36
Industry Standards
Operation/Application
- Application Type : Grounding
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : EMEA
Product Type Features
- Compression Connector Material : Copper
- Compression Connector Technology : Compression
- Type : Terminal Lug
- Underground Network Component Type : Terminal Lug