Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Deep Step Indentation
Dimensions Barrel Diameter (MM) : 36 Barrel Length (MM) : 85 Compression Connector Stud Size : M16 Conductor Cross-Section (MMSQ) : 400 Lug Length (MM) : 127 Lug Width (MM) : 36 Palm Hole Diameter : 16.5
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 42
Industry Standards CSA Certified : No UL Listed : No
Operation/Applicatio
n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : No
Product Availability Compression Connector Product Availability : EMEA
Product Type Features Compression Connector Material : Aluminum-Copper Compression Connector Technology : Crimp Type : Terminal Lug Underground Network Component Type : Terminal Lug
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Aluminum
- Conductor Type : Stranded
- Copper Palm : Yes
Configuration Features
Contact Features
- Crimp Type : Deep Step Indentation
Dimensions
- Barrel Diameter (MM) : 36
- Barrel Length (MM) : 85
- Compression Connector Stud Size : M16
- Conductor Cross-Section (MMSQ) : 400
- Lug Length (MM) : 127
- Lug Width (MM) : 36
- Palm Hole Diameter : 16.5
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 42
Industry Standards
- CSA Certified : No
- UL Listed : No
Operation/Application
- Application Type : Power Distribution
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : No
Product Availability
- Compression Connector Product Availability : EMEA
Product Type Features
- Compression Connector Material : Aluminum-Copper
- Compression Connector Technology : Crimp
- Type : Terminal Lug
- Underground Network Component Type : Terminal Lug