TE Connectivity Compression Connectors 708273-2

Description
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 42 MM  [1.65 INCH ] Barrel Outside Diameter : 60 MM  [2.36 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1000 Compatible Conductor Range (AWGKC) : 1973 - 1973 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa, China, Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 42 MM  [1.65 INCH ] Barrel Outside Diameter : 60 MM  [2.36 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1000 Compatible Conductor Range (AWGKC) : 1973 - 1973 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa, China, Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 708273-2 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
708273-2
Compression Connectors 708273-2
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 42 MM  [1.65 INCH ] Barrel Outside Diameter : 60 MM  [2.36 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1000 Compatible Conductor Range (AWGKC) : 1973 - 1973 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa, China, Americas Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper, Aluminum

Contact Features


  • Crimp Type : Deep Step Indentation Crimp

Dimensions


  • Barrel Inside Diameter : 42 MM  [1.65 INCH ]
  • Barrel Outside Diameter : 60 MM  [2.36 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 1000
  • Compatible Conductor Range (AWGKC) : 1973 - 1973

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Europe, Middle East & Africa, China, Americas

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 708273-2
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details