TE Connectivity Power Systems Clamps 708062-1

Description
Body Features Product Weight : .635 KG  [1.4 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 19.5 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 041, EN 50483-3 Mechanical Attachment Hardware Type Included : Anchoring Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : .635 KG  [1.4 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 19.5 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 041, EN 50483-3 Mechanical Attachment Hardware Type Included : Anchoring Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 708062-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
708062-1
Power Systems Clamps 708062-1
Body Features Product Weight : .635 KG  [1.4 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 19.5 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 041, EN 50483-3 Mechanical Attachment Hardware Type Included : Anchoring Bracket Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp

Body Features


  • Product Weight : .635 KG  [1.4 LB ]

Electrical Characteristics


  • Breaking Load (Min) (KN) : 19.5
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : NFC 33 041, EN 50483-3

Mechanical Attachment


  • Hardware Type Included : Anchoring Bracket

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Conical Plastic Wedge Type
  • Power Component Options : Insulated Neutral Messenger
  • Power System Clamp Style : Anchoring Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 708062-1
Product Name Power Systems Clamps
Mounting Conical Plastic Wedge Type
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details