Body Features Product Weight : .14 KG [.309 LB ]
Dimensions Compatible Cable Bundle Diameter Range : 9 - 17 MM [.35 - .66 INCH ]
Electrical Characteristics Breaking Load (Min) (KN) : 2 Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : NFC 33 042
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : Worldwide
Product Type Features Clamp Arms Type : Fixed Arms Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power System Clamp Style : Anchoring Clamp
Body Features
- Product Weight : .14 KG [.309 LB ]
Dimensions
- Compatible Cable Bundle Diameter Range : 9 - 17 MM [.35 - .66 INCH ]
Electrical Characteristics
- Breaking Load (Min) (KN) : 2
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : NFC 33 042
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Clamp Arms Type : Fixed Arms
- Installation Technology : Conical Plastic Wedge Type
- Power Component Options : Insulated Neutral Messenger
- Power System Clamp Style : Anchoring Clamp