TE Connectivity Compression Connectors 708022-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 15.5 MM  [.61 INCH ] Barrel Length : 100 MM  [3.937 INCH ] Barrel Outside Diameter : 25 MM  [.984 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150 Compatible Conductor Range (AWGKC) : 300 - 300 Electrical Characteristics Voltage Class (KV) : .6, 1 Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 021 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 15.5 MM  [.61 INCH ] Barrel Length : 100 MM  [3.937 INCH ] Barrel Outside Diameter : 25 MM  [.984 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150 Compatible Conductor Range (AWGKC) : 300 - 300 Electrical Characteristics Voltage Class (KV) : .6, 1 Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 021 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 708022-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
708022-1
Compression Connectors 708022-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 15.5 MM  [.61 INCH ] Barrel Length : 100 MM  [3.937 INCH ] Barrel Outside Diameter : 25 MM  [.984 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150 Compatible Conductor Range (AWGKC) : 300 - 300 Electrical Characteristics Voltage Class (KV) : .6, 1 Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 021 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 15.5 MM  [.61 INCH ]
  • Barrel Length : 100 MM  [3.937 INCH ]
  • Barrel Outside Diameter : 25 MM  [.984 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 150
  • Compatible Conductor Range (AWGKC) : 300 - 300

Electrical Characteristics


  • Voltage Class (KV) : .6, 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-4, NFC 33 021

Operation/Application


  • Compression Connector Product Type : Pre-Insulated Connector
  • Power Component Application Type : Outdoor

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 708022-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers