Body Features Product Weight : .09 KG [.199 LB ]
Electrical Characteristics Breaking Load (Min) (KN) : 2 Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : NFC 33 042
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage
Packaging Features Packaging Quantity : 20
Product Availability Product Availability : Worldwide
Product Type Features Power Component Options : Self Supporting Power System Clamp Style : Suspension Clamp
Body Features
- Product Weight : .09 KG [.199 LB ]
Electrical Characteristics
- Breaking Load (Min) (KN) : 2
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : NFC 33 042
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Power Component Options : Self Supporting
- Power System Clamp Style : Suspension Clamp