TE Connectivity Compression Connectors 707881-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Flexible Conductor Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 6 MM  [.236 INCH ] Barrel Length (INCH) : 11 Barrel Outside Diameter : 9 MM  [.354 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16 Compatible Conductor Range (AWGKC) : 6 - 6 Lug Length (INCH) : 37 Lug Width : 17.3 MM  [.68 INCH ] Palm Hole Diameter : 6.6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFF 00363 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp Stud Size : M6
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Flexible Conductor Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 6 MM  [.236 INCH ] Barrel Length (INCH) : 11 Barrel Outside Diameter : 9 MM  [.354 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16 Compatible Conductor Range (AWGKC) : 6 - 6 Lug Length (INCH) : 37 Lug Width : 17.3 MM  [.68 INCH ] Palm Hole Diameter : 6.6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFF 00363 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp Stud Size : M6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 707881-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
707881-1
Compression Connectors 707881-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Flexible Conductor Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 6 MM  [.236 INCH ] Barrel Length (INCH) : 11 Barrel Outside Diameter : 9 MM  [.354 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16 Compatible Conductor Range (AWGKC) : 6 - 6 Lug Length (INCH) : 37 Lug Width : 17.3 MM  [.68 INCH ] Palm Hole Diameter : 6.6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFF 00363 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp Stud Size : M6

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Flexible Conductor
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 6 MM  [.236 INCH ]
  • Barrel Length (INCH) : 11
  • Barrel Outside Diameter : 9 MM  [.354 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 16
  • Compatible Conductor Range (AWGKC) : 6 - 6
  • Lug Length (INCH) : 37
  • Lug Width : 17.3 MM  [.68 INCH ]
  • Palm Hole Diameter : 6.6

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : NFF 00363

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
  • Stud Size : M6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 707881-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details