Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Flexible Conductor Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 7.7 MM [.303 INCH ] Barrel Length (INCH) : 13 Barrel Outside Diameter : 10.5 MM [.413 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length (INCH) : 45 Lug Width : 17.3 MM [.68 INCH ] Palm Hole Diameter : 8.6
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : NFF 00363
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Crimp Stud Size : M8
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Flexible Conductor
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 7.7 MM [.303 INCH ]
- Barrel Length (INCH) : 13
- Barrel Outside Diameter : 10.5 MM [.413 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 25
- Compatible Conductor Range (AWGKC) : 4 - 4
- Lug Length (INCH) : 45
- Lug Width : 17.3 MM [.68 INCH ]
- Palm Hole Diameter : 8.6
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : NFF 00363
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Crimp
- Stud Size : M8