TE Connectivity ™ Cables, Wires Fiber Optic Cables - 706491-000 706491-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014868-706491-000 Color: Orange Number of Conductors: 4 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 706491-00055PC7012-1 6-A906-3CS2433; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Wire/Cable Diameter: 6.22 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014868-706491-000 Color: Orange Number of Conductors: 4 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 706491-00055PC7012-1 6-A906-3CS2433; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Wire/Cable Diameter: 6.22 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 706491-000 - 706491-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 706491-000
706491-000
Cables, Wires Fiber Optic Cables - 706491-000 706491-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014868-706491-000 Color: Orange Number of Conductors: 4 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 706491-00055PC7012-1 6-A906-3CS2433; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Wire/Cable Diameter: 6.22 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014868-706491-000
Color: Orange
Number of Conductors: 4
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 706491-00055PC7012-16-A906-3CS2433;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Wire/Cable Diameter: 6.22 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 706491-000
Product Name Cables, Wires Fiber Optic Cables - 706491-000
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details