TE Connectivity Power Systems Clamps 705908-000

Description
Body Features Product Weight : 1 KG  [2.205 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 28 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-2 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Fixed Arms Installation Technology : Bolted Type Power Component Options : Self Supporting Power System Clamp Style : Anchoring Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : 1 KG  [2.205 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 28 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-2 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Fixed Arms Installation Technology : Bolted Type Power Component Options : Self Supporting Power System Clamp Style : Anchoring Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 705908-000 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
705908-000
Power Systems Clamps 705908-000
Body Features Product Weight : 1 KG  [2.205 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 28 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-2 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Fixed Arms Installation Technology : Bolted Type Power Component Options : Self Supporting Power System Clamp Style : Anchoring Clamp

Body Features


  • Product Weight : 1 KG  [2.205 LB ]

Electrical Characteristics


  • Breaking Load (Min) (KN) : 28
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-2

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Clamp Arms Type : Fixed Arms
  • Installation Technology : Bolted Type
  • Power Component Options : Self Supporting
  • Power System Clamp Style : Anchoring Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 705908-000
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details