TE Connectivity Power Systems Clamps 705580-000

Description
Body Features Product Weight : .158 KG  [.349 LB ] Dimensions Bolt Size : 2 x M8 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 120 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 95/15 Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 14 Compatible Conductor Range (AAC) (AWGKC) : 6 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 22 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : .158 KG  [.349 LB ] Dimensions Bolt Size : 2 x M8 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 120 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 95/15 Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 14 Compatible Conductor Range (AAC) (AWGKC) : 6 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 22 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 705580-000 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
705580-000
Power Systems Clamps 705580-000
Body Features Product Weight : .158 KG  [.349 LB ] Dimensions Bolt Size : 2 x M8 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 120 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 95/15 Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 14 Compatible Conductor Range (AAC) (AWGKC) : 6 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 22 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp

Body Features


  • Product Weight : .158 KG  [.349 LB ]

Dimensions


  • Bolt Size : 2 x M8
  • Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 16 - 120
  • Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 16/2.5 - 95/15
  • Compatible Conductor Diameter Range - Aluminum (MM) : 5.1 - 14
  • Compatible Conductor Range (AAC) (AWGKC) : 6 - 250

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : VDE 0210 & 0212

Mechanical Attachment


  • Tightening Torque Range (Recommended) (NEWTM) : 22

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Type
  • Power System Clamp Style : Bolted Parallel Groove Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 705580-000
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details