TE Connectivity SolderSleeve Shield Terminators 704613-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : .51 MM  [.02 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/1 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection
Request a Quote Datasheet
Description
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : .51 MM  [.02 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/1 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 704613-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
704613-000
SolderSleeve Shield Terminators 704613-000
Configuration Features Pre-Installed Lead : No Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : .51 MM  [.02 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/1 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Resistance Properties : Immersion Protection

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Compatible Jacket Diameter Range : 1.9 MM  [.34 INCH ]
  • Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Product Length : 16.5 MM  [.65 INCH ]
  • Recovered Inside Diameter (Max) : .51 MM  [.02 INCH ]
  • Shield Outside Diameter (Min) : .9 MM  [.035 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/1

Product Type Features


  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Resistance Properties : Immersion Protection
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 704613-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 100291-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 2259766-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 203161-064 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 1185770004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details