TE Connectivity Connector Backshells 704305-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 37 MM  [1.45 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/87, NAS 1694, NAS 1652, M83723/37, M83723/14, M83723/78, M83723/92, AS34081, AS34501, M83723/05, M83723/85, NAS 1653, M83723/73, M83723/98, MS3471, NAS 1693, M83723/48, M83723/04, AS34511, M83723/42, M83723/72, M83723/91, NAS 1701, M83723/68, M83723/84, AS34061, AS34121, NAS 1642, AS34091, NAS 1643, AS34641, M83723/66, MS3474, NAS 1650, M83723/65, AS34541, M83723/07, M83723/39, M83723/36, MS3475, M83723/01, M83723/67, AS34001, M83723/43, M83723/77, M83723/86, M83723/08, M83723/40, MS3470, NAS 1599, NAS 1702, NAS 1699, M83723/71, M83723/06, MS3459, AS34461, MS3476, M83723/82, M83723/95, M83723/97, MS3472, M83723/02, AS34681, M83723/76, AS34041, M83723/41, M83723/69, M83723/83, M83723/96, NAS 1692, AS34241, M83723/13, M83723/38, AS34671, M83723/49, M83723/75, AS34011, M83723/03, M83723/74, NAS 1651, NAS 1700, AS34561, NAS 1641 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 37 MM  [1.45 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/87, NAS 1694, NAS 1652, M83723/37, M83723/14, M83723/78, M83723/92, AS34081, AS34501, M83723/05, M83723/85, NAS 1653, M83723/73, M83723/98, MS3471, NAS 1693, M83723/48, M83723/04, AS34511, M83723/42, M83723/72, M83723/91, NAS 1701, M83723/68, M83723/84, AS34061, AS34121, NAS 1642, AS34091, NAS 1643, AS34641, M83723/66, MS3474, NAS 1650, M83723/65, AS34541, M83723/07, M83723/39, M83723/36, MS3475, M83723/01, M83723/67, AS34001, M83723/43, M83723/77, M83723/86, M83723/08, M83723/40, MS3470, NAS 1599, NAS 1702, NAS 1699, M83723/71, M83723/06, MS3459, AS34461, MS3476, M83723/82, M83723/95, M83723/97, MS3472, M83723/02, AS34681, M83723/76, AS34041, M83723/41, M83723/69, M83723/83, M83723/96, NAS 1692, AS34241, M83723/13, M83723/38, AS34671, M83723/49, M83723/75, AS34011, M83723/03, M83723/74, NAS 1651, NAS 1700, AS34561, NAS 1641 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 704305-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
704305-000
Connector Backshells 704305-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 37 MM  [1.45 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/87, NAS 1694, NAS 1652, M83723/37, M83723/14, M83723/78, M83723/92, AS34081, AS34501, M83723/05, M83723/85, NAS 1653, M83723/73, M83723/98, MS3471, NAS 1693, M83723/48, M83723/04, AS34511, M83723/42, M83723/72, M83723/91, NAS 1701, M83723/68, M83723/84, AS34061, AS34121, NAS 1642, AS34091, NAS 1643, AS34641, M83723/66, MS3474, NAS 1650, M83723/65, AS34541, M83723/07, M83723/39, M83723/36, MS3475, M83723/01, M83723/67, AS34001, M83723/43, M83723/77, M83723/86, M83723/08, M83723/40, MS3470, NAS 1599, NAS 1702, NAS 1699, M83723/71, M83723/06, MS3459, AS34461, MS3476, M83723/82, M83723/95, M83723/97, MS3472, M83723/02, AS34681, M83723/76, AS34041, M83723/41, M83723/69, M83723/83, M83723/96, NAS 1692, AS34241, M83723/13, M83723/38, AS34671, M83723/49, M83723/75, AS34011, M83723/03, M83723/74, NAS 1651, NAS 1700, AS34561, NAS 1641 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ]
  • Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ]
  • Product Length : 37 MM  [1.45 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/87, NAS 1694, NAS 1652, M83723/37, M83723/14, M83723/78, M83723/92, AS34081, AS34501, M83723/05, M83723/85, NAS 1653, M83723/73, M83723/98, MS3471, NAS 1693, M83723/48, M83723/04, AS34511, M83723/42, M83723/72, M83723/91, NAS 1701, M83723/68, M83723/84, AS34061, AS34121, NAS 1642, AS34091, NAS 1643, AS34641, M83723/66, MS3474, NAS 1650, M83723/65, AS34541, M83723/07, M83723/39, M83723/36, MS3475, M83723/01, M83723/67, AS34001, M83723/43, M83723/77, M83723/86, M83723/08, M83723/40, MS3470, NAS 1599, NAS 1702, NAS 1699, M83723/71, M83723/06, MS3459, AS34461, MS3476, M83723/82, M83723/95, M83723/97, MS3472, M83723/02, AS34681, M83723/76, AS34041, M83723/41, M83723/69, M83723/83, M83723/96, NAS 1692, AS34241, M83723/13, M83723/38, AS34671, M83723/49, M83723/75, AS34011, M83723/03, M83723/74, NAS 1651, NAS 1700, AS34561, NAS 1641

Operation/Application


  • Compatible With Connector Shell Size : 18, 27

Other


  • Entry Size Code : 12
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR12AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 704305-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products