Body Features Compatible Conductor Material : Copper Conductor Type : Sector, Stranded, Solid, Round Primary Product Material : Copper
Dimensions Bolt Head Size (Across Flats) (MM) : 8
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Clamp
Product Availability Product Availability : Worldwide
Body Features
- Compatible Conductor Material : Copper
- Conductor Type : Sector, Stranded, Solid, Round
- Primary Product Material : Copper
Dimensions
- Bolt Head Size (Across Flats) (MM) : 8
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Clamp
Product Availability
- Product Availability : Worldwide