TE Connectivity Multicore Cable 7030723001

Description
Body Features Multicore Cable Conductor Material : Tin-Plated Copper Multicore Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Multicore Cable Jacket Color : White Configuration Features Number of Strands : 19 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : No Multicore Cable Style : Jacketed Multicore Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Multicore Cable Conductor Material : Tin-Plated Copper Multicore Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Multicore Cable Jacket Color : White Configuration Features Number of Strands : 19 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : No Multicore Cable Style : Jacketed Multicore Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 7030723001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
7030723001
Multicore Cable 7030723001
Body Features Multicore Cable Conductor Material : Tin-Plated Copper Multicore Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Multicore Cable Jacket Color : White Configuration Features Number of Strands : 19 Dimensions Wire Size (AWG) : 24 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : No Multicore Cable Style : Jacketed Multicore Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Multicore Cable Conductor Material : Tin-Plated Copper
  • Multicore Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Multicore Cable Jacket Color : White

Configuration Features


  • Number of Strands : 19

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Product Type Features


  • Multicore Cable Shielded : No
  • Multicore Cable Style : Jacketed
  • Multicore Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 7030723001
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 026704-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 120027-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2317142-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Power Cable - 1190363001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details