7024WEV -- 7024WEV=96VDC 20-200 SEC AGASTAT - TE CONNECTIVITY
TE Connectivity
7024Wev=96Vdc 20-200 Sec Agastat - Te Connectivity
7024WEV
Description
7024WEV=96VDC 20-200 SEC
Description
7024WEV=96VDC 20-200 SEC
Datasheet
Suppliers
7024Wev=96Vdc 20-200 Sec Agastat - Te Connectivity
01Y1187
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01Y1187 |
|
Product Name
|
7024Wev=96Vdc 20-200 Sec Agastat - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers