TE Connectivity ™ Time Delay Relays 7024AK

Description
Off-Delay Time Delay Relay 4PDT (4 Form C) 1 Sec ~ 300 Sec Delay 10A @ 400VAC Panel Mount
Request a Quote Datasheet
Description
Off-Delay Time Delay Relay 4PDT (4 Form C) 1 Sec ~ 300 Sec Delay 10A @ 400VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 7024AK-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
7024AK-ND
Time Delay Relays 7024AK-ND
Off-Delay Time Delay Relay 4PDT (4 Form C) 1 Sec ~ 300 Sec Delay 10A @ 400VAC Panel Mount

Off-Delay Time Delay Relay 4PDT (4 Form C) 1 Sec ~ 300 Sec Delay 10A @ 400VAC Panel Mount

Buy Now Datasheet
Relay;Electropneumatic;Timing;Off Delay;4PDT;Ctrl-V 120/110AC;1-300 sec. - 70132324 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Electropneumatic;Timing;Off Delay;4PDT;Ctrl-V 120/110AC;1-300 sec.
70132324
Relay;Electropneumatic;Timing;Off Delay;4PDT;Ctrl-V 120/110AC;1-300 sec. 70132324
Features: Available in On- and Off-Delay Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available Inherent Transient Immunity Operating Voltages Range from 6 to 550 VAC and 12 to 550 VDC with Special Voltages Available Available in 2-Pole or 4-Pole Models Many Enclosure Options: Explosion Proof, Dust Tight, Water Tight, Hermetically Sealed, NEMA 1 Auxiliary Timer and Instantaneous Switches Can Be Added for Greater Switching Flexibility Numerous Mounting Options: Surface-Mount, Panel-Mount, Octal Plug-In Mounting Options and Accessories: Quick-Connect Terminals, Dial Stops and Transient Protections Module Front Terminals — Easy-to-Reach Screw Terminals, All on the Face of the Unit, Clearly Identified Module Assembly — Timing Head, Coil Assembly and Switch-Block Are Individual Modules

Features:

  • Available in On- and Off-Delay
  • Timing from 0.1 Seconds to 60 Minutes, Fully Calibrated in Linear Increments
  • Oversized Time-Calibrated Adjustment Knobs, Markings Visible from All Angles Make This the Most Practical, Easily-Set Timer Available
  • Inherent Transient Immunity
  • Operating Voltages Range from 6 to 550 VAC and 12 to 550 VDC with Special Voltages Available
  • Available in 2-Pole or 4-Pole Models
  • Many Enclosure Options: Explosion Proof, Dust Tight, Water Tight, Hermetically Sealed, NEMA 1
  • Auxiliary Timer and Instantaneous Switches Can Be Added for Greater Switching Flexibility
  • Numerous Mounting Options: Surface-Mount, Panel-Mount, Octal Plug-In Mounting
  • Options and Accessories: Quick-Connect Terminals, Dial Stops and Transient Protections Module
  • Front Terminals — Easy-to-Reach Screw Terminals, All on the Face of the Unit, Clearly Identified
  • Module Assembly — Timing Head, Coil Assembly and Switch-Block Are Individual Modules
Supplier's Site
Time Delay Relays - 7024AK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
7024AK
Time Delay Relays 7024AK
Off-Delay Time Delay Relay 4PDT (4 Form C) 1 Sec ~ 300 Sec Delay 10A @ 400VAC Panel Mount

Off-Delay Time Delay Relay 4PDT (4 Form C) 1 Sec ~ 300 Sec Delay 10A @ 400VAC Panel Mount

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7024AK-ND 70132324 7024AK
Product Name Time Delay Relays Relay;Electropneumatic;Timing;Off Delay;4PDT;Ctrl-V 120/110AC;1-300 sec. Time Delay Relays
Time Ranges 1 Sec ~ 300 Sec 1 Sec ~ 300 Sec
Mounting Panel Panel Panel; Panel Mount
Timer Type Off-Delay Off-Delay Off-Delay
Function Type Single Function
Pole and Throw Specifications 4PDT 4PDT 4PDT (4 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

On-Delay High Performance Timing Relay - 700-FSA3KU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 7596634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details