TE Connectivity Time Delay Relay, 4Pdt, 240V, 1Min-10Min; Contact Voltage Vdc Agastat Te Connectivity 7024AF

Description
TIME DELAY RELAY, 4PDT, 240V, 1MIN-10MIN; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: NA
Description
TIME DELAY RELAY, 4PDT, 240V, 1MIN-10MIN; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 4Pdt, 240V, 1Min-10Min; Contact Voltage Vdc Agastat Te Connectivity - 83H4752 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 4Pdt, 240V, 1Min-10Min; Contact Voltage Vdc Agastat Te Connectivity
83H4752
Time Delay Relay, 4Pdt, 240V, 1Min-10Min; Contact Voltage Vdc Agastat Te Connectivity 83H4752
TIME DELAY RELAY, 4PDT, 240V, 1MIN-10MIN; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: NA

TIME DELAY RELAY, 4PDT, 240V, 1MIN-10MIN; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 83H4752
Product Name Time Delay Relay, 4Pdt, 240V, 1Min-10Min; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2444S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 857-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Type 20.22 - Modular step relay 16A - 202280080000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Industrial Relay - 700-CF220KF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details