TE Connectivity Time Delay Relay, 4Pdt, 50S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7024AD

Description
TIME DELAY RELAY, 4PDT, 50S, 240VAC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, 4PDT, 50S, 240VAC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 4Pdt, 50S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 90B3737 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 4Pdt, 50S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
90B3737
Time Delay Relay, 4Pdt, 50S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 90B3737
TIME DELAY RELAY, 4PDT, 50S, 240VAC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, 4PDT, 50S, 240VAC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 90B3737
Product Name Time Delay Relay, 4Pdt, 50S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 857-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.21 - Modular step relays 16A - 202180484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Relay - 700-CF040KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details