TE Connectivity Time Delay Relay, Dpdt, 15Sec, 32Vdc; Contact Voltage Vdc Agastat Te Connectivity 7022VC

Description
TIME DELAY RELAY, DPDT, 15SEC, 32VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:-; Contact Current:-; Contact Voltage VAC:-; Nom Input Voltage:-; Approvals & Standards:CSA, UL RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 15SEC, 32VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:-; Contact Current:-; Contact Voltage VAC:-; Nom Input Voltage:-; Approvals & Standards:CSA, UL RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 15Sec, 32Vdc; Contact Voltage Vdc Agastat Te Connectivity - 27C0310 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 15Sec, 32Vdc; Contact Voltage Vdc Agastat Te Connectivity
27C0310
Time Delay Relay, Dpdt, 15Sec, 32Vdc; Contact Voltage Vdc Agastat Te Connectivity 27C0310
TIME DELAY RELAY, DPDT, 15SEC, 32VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:-; Contact Current:-; Contact Voltage VAC:-; Nom Input Voltage:-; Approvals & Standards:CSA, UL RoHS Compliant: No

TIME DELAY RELAY, DPDT, 15SEC, 32VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:-; Contact Current:-; Contact Voltage VAC:-; Nom Input Voltage:-; Approvals & Standards:CSA, UL RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 27C0310
Product Name Time Delay Relay, Dpdt, 15Sec, 32Vdc; Contact Voltage Vdc Agastat Te Connectivity
Features Time Delay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.4851 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Type 20.22 - Modular step relay 16A - 202280240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
2 suppliers