Off-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 300 Sec Delay 10A @ 240VAC Panel Mount
Off-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 300 Sec Delay 10A @ 240VAC Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 7022PKMT-ND | 7022PKMT |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | 1 Sec ~ 300 Sec | 1 Sec ~ 300 Sec |
| Mounting | Panel | Panel; Panel Mount |
| Timer Type | Off-Delay | Off-Delay |
| Function Type | Single Function |