TE Connectivity Time Delay Relay, Dpdt, 240V, 1S-300S; Contact Voltage Vdc Agastat Te Connectivity 7022PK

Description
TIME DELAY RELAY, DPDT, 240V, 1S-300S; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Description
TIME DELAY RELAY, DPDT, 240V, 1S-300S; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 240V, 1S-300S; Contact Voltage Vdc Agastat Te Connectivity - 50F3622 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 240V, 1S-300S; Contact Voltage Vdc Agastat Te Connectivity
50F3622
Time Delay Relay, Dpdt, 240V, 1S-300S; Contact Voltage Vdc Agastat Te Connectivity 50F3622
TIME DELAY RELAY, DPDT, 240V, 1S-300S; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

TIME DELAY RELAY, DPDT, 240V, 1S-300S; Contact Voltage VDC:-; Time Min:1s; Time Max:300s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50F3622
Product Name Time Delay Relay, Dpdt, 240V, 1S-300S; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 858-152 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details