TE Connectivity Time Delay Relay, Dpdt, 240V; Contact Voltage Vdc Agastat Te Connectivity 7022PJ

Description
TIME DELAY RELAY, DPDT, 240V; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V; Relay Terminals:Screw RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 240V; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V; Relay Terminals:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 240V; Contact Voltage Vdc Agastat Te Connectivity - 27C0324 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 240V; Contact Voltage Vdc Agastat Te Connectivity
27C0324
Time Delay Relay, Dpdt, 240V; Contact Voltage Vdc Agastat Te Connectivity 27C0324
TIME DELAY RELAY, DPDT, 240V; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V; Relay Terminals:Screw RoHS Compliant: No

TIME DELAY RELAY, DPDT, 240V; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V; Relay Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 27C0324
Product Name Time Delay Relay, Dpdt, 240V; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.6033 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 858-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170050010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Industrial Relay - 700-CFB220KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details