The AGASTAT 7000 Series is an industrial electropneumatic timing relay designed for on-delay and off-delay applications, with a DPDT switch arrangement. The off-delay model 7022 operates with a coil voltage range of 204-264 VAC at 60 Hz and 187-242 VAC at 50 Hz, and provides a timing range of 1 to 10 minutes with linear adjustment. The relay features a sealed, potted coil, snap-action switch mechanism, and rear mounting for panel installation. Reset and operate times are 50 msec. The unit is available with optional transient protection, quick-connect terminals, and hermetically sealed or dust-tight enclosures. It meets UL and LR agency listings for its basic configuration.
TIME DELAY RELAY, DPDT, 240V, 6MIN-60MIN; Contact Voltage VDC:-; Time Min:6min; Time Max:60min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97Y0857 |
| Product Name | Time Delay Relay, Dpdt, 240V, 6Min-60Min; Contact Voltage Vdc Te Connectivity |
| Mounting | Panel; Panel Mount |