TE Connectivity Time Delay Relay, Dpdt, 240V, 0.5S-5S; Contact Voltage Vdc Agastat Te Connectivity 7022PB

Description
TIME DELAY RELAY, DPDT, 240V, 0.5S-5S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:5s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 240V, 0.5S-5S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:5s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 240V, 0.5S-5S; Contact Voltage Vdc Agastat Te Connectivity - 94F6032 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 240V, 0.5S-5S; Contact Voltage Vdc Agastat Te Connectivity
94F6032
Time Delay Relay, Dpdt, 240V, 0.5S-5S; Contact Voltage Vdc Agastat Te Connectivity 94F6032
TIME DELAY RELAY, DPDT, 240V, 0.5S-5S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:5s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

TIME DELAY RELAY, DPDT, 240V, 0.5S-5S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:5s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

Supplier's Site Datasheet
7022Pb=Rly,std,off,2P,125Vdc,5 Agastat Te Connectivity - 75R9857 - Newark, An Avnet Company
Chicago, IL, United States
7022Pb=Rly,std,off,2P,125Vdc,5 Agastat Te Connectivity
75R9857
7022Pb=Rly,std,off,2P,125Vdc,5 Agastat Te Connectivity 75R9857
7022PB=RLY,STD,OFF,2 P,125VDC,5

7022PB=RLY,STD,OFF,2P,125VDC,5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 94F6032 75R9857
Product Name Time Delay Relay, Dpdt, 240V, 0.5S-5S; Contact Voltage Vdc Agastat Te Connectivity 7022Pb=Rly,std,off,2P,125Vdc,5 Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-906 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details