TE Connectivity Industrial Automation and Controls - Time Delay Relays 7022CC

Description
Win Source Part Number: 975505-7022CC Category: Industrial Automation and Controls>Time Delay Relays Series: 7000, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 2 Function: Off-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 240VAC Delay Time: 1.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 480VAC Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 3-1423162-3 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 975505-7022CC Category: Industrial Automation and Controls>Time Delay Relays Series: 7000, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 2 Function: Off-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 240VAC Delay Time: 1.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 480VAC Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 3-1423162-3 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 975505-7022CC - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
975505-7022CC
Industrial Automation and Controls - Time Delay Relays 975505-7022CC
Win Source Part Number: 975505-7022CC Category: Industrial Automation and Controls>Time Delay Relays Series: 7000, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 2 Function: Off-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 240VAC Delay Time: 1.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 480VAC Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 3-1423162-3 RoHS Status: RoHS non-compliant

Win Source Part Number: 975505-7022CC
Category: Industrial Automation and Controls>Time Delay Relays
Series: 7000, AGASTAT
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 2
Function: Off-Delay
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 10A @ 240VAC
Delay Time: 1.5 Sec ~ 15 Sec
Timing Adjustment Method: Hand Dial
Timing Initiate Method: Input Voltage
Voltage - Supply: 480VAC
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 3-1423162-3
RoHS Status: RoHS non-compliant

Buy Now Datasheet
7022Cc=Rly,std,off,2P,480Vac,1 Rohs Compliant Agastat Te Connectivity - 02C6806 - Newark, An Avnet Company
Chicago, IL, United States
7022Cc=Rly,std,off,2P,480Vac,1 Rohs Compliant Agastat Te Connectivity
02C6806
7022Cc=Rly,std,off,2P,480Vac,1 Rohs Compliant Agastat Te Connectivity 02C6806
7022CC=RLY,STD,OFF,2 P,480VAC,1 ROHS COMPLIANT: NO

7022CC=RLY,STD,OFF,2P,480VAC,1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 975505-7022CC 02C6806
Product Name Industrial Automation and Controls - Time Delay Relays 7022Cc=Rly,std,off,2P,480Vac,1 Rohs Compliant Agastat Te Connectivity
Mounting PCBoard; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.2433N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 286-364/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Type 20.27 - Modular step relay 16A - 202782304000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relay - 700-CFB220C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details