TE Connectivity Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity 7022BC

Description
TIME DELAY RELAY, DPDT, 240V, 1.5S-15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 240V, 1.5S-15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity - 90B5643 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity
90B5643
Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity 90B5643
TIME DELAY RELAY, DPDT, 240V, 1.5S-15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

TIME DELAY RELAY, DPDT, 240V, 1.5S-15S; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

Supplier's Site Datasheet
7022Bc=Rly,std,off,2P,240Vac, Rohs Compliant Agastat Te Connectivity - 59M8212 - Newark, An Avnet Company
Chicago, IL, United States
7022Bc=Rly,std,off,2P,240Vac, Rohs Compliant Agastat Te Connectivity
59M8212
7022Bc=Rly,std,off,2P,240Vac, Rohs Compliant Agastat Te Connectivity 59M8212
7022BC=RLY,STD,OFF,2 P,240VAC, ROHS COMPLIANT: NO

7022BC=RLY,STD,OFF,2P,240VAC, ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 90B5643 59M8212
Product Name Time Delay Relay, Dpdt, 240V, 1.5S-15S; Contact Voltage Vdc Agastat Te Connectivity 7022Bc=Rly,std,off,2P,240Vac, Rohs Compliant Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details