TE Connectivity Time Delay Relay, Dpdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7022AC

Description
TIME DELAY RELAY, DPDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 57F1582 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
57F1582
Time Delay Relay, Dpdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 57F1582
TIME DELAY RELAY, DPDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 57F1582
Product Name Time Delay Relay, Dpdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Socket without relay - 858-100 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details