TE Connectivity Time Delay Relay, 4Pdt, 2S-20S, 125Vdc; Contact Voltage Vdc Agastat Te Connectivity 7014PC

Description
TIME DELAY RELAY, 4PDT, 2S-20S, 125VDC; Contact Voltage VDC:-; Time Min:2s; Time Max:20s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, 4PDT, 2S-20S, 125VDC; Contact Voltage VDC:-; Time Min:2s; Time Max:20s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 4Pdt, 2S-20S, 125Vdc; Contact Voltage Vdc Agastat Te Connectivity - 66F4138 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 4Pdt, 2S-20S, 125Vdc; Contact Voltage Vdc Agastat Te Connectivity
66F4138
Time Delay Relay, 4Pdt, 2S-20S, 125Vdc; Contact Voltage Vdc Agastat Te Connectivity 66F4138
TIME DELAY RELAY, 4PDT, 2S-20S, 125VDC; Contact Voltage VDC:-; Time Min:2s; Time Max:20s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

TIME DELAY RELAY, 4PDT, 2S-20S, 125VDC; Contact Voltage VDC:-; Time Min:2s; Time Max:20s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 66F4138
Product Name Time Delay Relay, 4Pdt, 2S-20S, 125Vdc; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CFB400KD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details