TE Connectivity Time Delay Relay, 4Pdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7014AC

Description
TIME DELAY RELAY, 4PDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, 4PDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 4Pdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 94F5954 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 4Pdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
94F5954
Time Delay Relay, 4Pdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 94F5954
TIME DELAY RELAY, 4PDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, 4PDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 94F5954
Product Name Time Delay Relay, 4Pdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details