TE Connectivity Time Delay Relay, Dpdt, 3Cycle-120Cycle; Contact Voltage Vdc Agastat Te Connectivity 7012PJSX

Description
TIME DELAY RELAY, DPDT, 3CYCLE-120CYCLE; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 3CYCLE-120CYCLE; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 3Cycle-120Cycle; Contact Voltage Vdc Agastat Te Connectivity - 16H4906 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 3Cycle-120Cycle; Contact Voltage Vdc Agastat Te Connectivity
16H4906
Time Delay Relay, Dpdt, 3Cycle-120Cycle; Contact Voltage Vdc Agastat Te Connectivity 16H4906
TIME DELAY RELAY, DPDT, 3CYCLE-120CYCLE; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

TIME DELAY RELAY, DPDT, 3CYCLE-120CYCLE; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16H4906
Product Name Time Delay Relay, Dpdt, 3Cycle-120Cycle; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 858-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details