TE Connectivity Time Delay Relay, Dpdt, 240V; Contact Voltage Vdc Agastat Te Connectivity 7012PJL

Description
TIME DELAY RELAY, DPDT, 240V; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V; Relay Terminals:Screw RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 240V; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V; Relay Terminals:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 240V; Contact Voltage Vdc Agastat Te Connectivity - 14C3310 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 240V; Contact Voltage Vdc Agastat Te Connectivity
14C3310
Time Delay Relay, Dpdt, 240V; Contact Voltage Vdc Agastat Te Connectivity 14C3310
TIME DELAY RELAY, DPDT, 240V; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V; Relay Terminals:Screw RoHS Compliant: No

TIME DELAY RELAY, DPDT, 240V; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V; Relay Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 14C3310
Product Name Time Delay Relay, Dpdt, 240V; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM310H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details