TE Connectivity Time Delay Relay, Dpdt, 120Cyc, 125Vdc; Contact Voltage Vdc Agastat Te Connectivity 7012PJ

Description
TIME DELAY RELAY, DPDT, 120CYC, 125VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC; Depth:78.486mmRoHS Compliant: No
Description
TIME DELAY RELAY, DPDT, 120CYC, 125VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC; Depth:78.486mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120Cyc, 125Vdc; Contact Voltage Vdc Agastat Te Connectivity - 98F9351 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120Cyc, 125Vdc; Contact Voltage Vdc Agastat Te Connectivity
98F9351
Time Delay Relay, Dpdt, 120Cyc, 125Vdc; Contact Voltage Vdc Agastat Te Connectivity 98F9351
TIME DELAY RELAY, DPDT, 120CYC, 125VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC; Depth:78.486mmRoHS Compliant: No

TIME DELAY RELAY, DPDT, 120CYC, 125VDC; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC; Depth:78.486mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 98F9351
Product Name Time Delay Relay, Dpdt, 120Cyc, 125Vdc; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 788-158 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers